The 8504 series is a two-pole, environmentally sealed lever lock switchper MIL-DTL-3950 with maintained or momentary action, featuring a locking actuator, thermoset molding, and a 15/32-32 thread bushing. It operates from -85°F to +160°F, has a rated life of 20,000 operations at rated load and 40,000 operations mechanical, with current ratings up to 20 A resistive and 15 A inductive at 115 VAC or 28 VDC. Mounting is via flush screw terminals, and it is MS approved and QPL'd per MIL-DTL-3950.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6598 |
| Product Name | 8504K50 Safran Power |