Safran Electrical & Power Toggle Switch, 2Pole, 20A, 28Vdc, Screw; Switch Operation Safran Power 8504K48

Description
TOGGLE SWITCH, 2POLE, 20A, 28VDC, SCREW; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8504 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:
Datasheet
Description
TOGGLE SWITCH, 2POLE, 20A, 28VDC, SCREW; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8504 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, 2Pole, 20A, 28Vdc, Screw; Switch Operation Safran Power - 22H6595 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 2Pole, 20A, 28Vdc, Screw; Switch Operation Safran Power
22H6595
Toggle Switch, 2Pole, 20A, 28Vdc, Screw; Switch Operation Safran Power 22H6595
TOGGLE SWITCH, 2POLE, 20A, 28VDC, SCREW; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8504 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:

TOGGLE SWITCH, 2POLE, 20A, 28VDC, SCREW; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8504 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 22H6595
Product Name Toggle Switch, 2Pole, 20A, 28Vdc, Screw; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle Switches - 450-07-4-1-23A-ND - DigiKey
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A18JH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TAX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details