The 8504K47 is a two-pole, lever-lock switch from the 8504 series, designed for environmentally sealed military applications per MIL-DTL-3950. It features a locking actuator, thermoset molding with flame-retardant properties, and a -85°F to +160°F operating temperature range. The switch supports 20 A resistive and 15 A inductive loads at 115 VAC, and 15 A resistive and 15 A inductive loads at 28 VDC for maintained operation, with 18 A resistive and 10 A inductive loads for momentary operation. It has a mechanical life of 40,000 operations and an electrical life of 20,000 operations at rated load. The bushing has a 15/32"-32 thread, and terminals are #6-32 screw type with internal tooth lockwashers. The switch is permanently locked in the position corresponding to circuit pattern F, with lever locking against the center position and the keyway side.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6594 |
| Product Name | 8504K47 Safran Power |