The 8504K46 is a two-pole, lever-locked, environmentally sealed switch from the MIL-DTL-3950 series, with a 15/32-32 threaded bushing and flush screw terminals. It supports maintained or momentary actuation, with a rated current of 4 A at 115 VAC resistive or 15 A at 28 VDC resistive, and 11 A at 28 VDC inductive. The switch operates from -65°C to +71°C, has a mechanical life of 40,000 operations, and an electrical life of 20,000 operations at rated load. It complies with MIL-DTL-3950 and is MS approved and QPL'd. Mounting dimensions include a .480 inch hole for the panel cutout and a .420 inch diameter keyway.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6593 |
| Product Name | 8504K46 Safran Power |