Safran Electrical & Power 8504K36 Safran Power 8504K36

Description
8504K36
Description
8504K36
Datasheet
Datasheet Summary
Powered by GS/AI

The 8504K36 is a two-pole, maintained-action, environmentally sealed lever lock switch from the 8504 series, designed for military applications per MIL-DTL-3950. It features a 15/32-32 UN-2A threaded bushing, flush screw terminals, and a locking actuator for safety. The switch supports 115 VAC and 28 VDC operation with current ratings of 18 A resistive and 10 A inductive for momentary contacts, and mechanical life of 40,000 operations. It is rated for operation from -85°F to +160°F (-65°C to +71°C) and uses flame-retardant thermoset molding materials. The mounting dimensions include a 0.480-inch diameter hole for panel mounting and terminal screws with internal tooth lockwashers. The switch meets MS and QPL requirements per MIL-DTL-3950.

Datasheet Summary
Powered by GS/AI

The 8504K36 is a two-pole, maintained-action, environmentally sealed lever lock switch from the 8504 series, designed for military applications per MIL-DTL-3950. It features a 15/32-32 UN-2A threaded bushing, flush screw terminals, and a locking actuator for safety. The switch supports 115 VAC and 28 VDC operation with current ratings of 18 A resistive and 10 A inductive for momentary contacts, and mechanical life of 40,000 operations. It is rated for operation from -85°F to +160°F (-65°C to +71°C) and uses flame-retardant thermoset molding materials. The mounting dimensions include a 0.480-inch diameter hole for panel mounting and terminal screws with internal tooth lockwashers. The switch meets MS and QPL requirements per MIL-DTL-3950.

Suppliers

Company
Product
Description
Supplier Links
8504K36 Safran Power - 22H6584 - Newark, An Avnet Company
Chicago, IL, United States
8504K36 Safran Power
22H6584
8504K36 Safran Power 22H6584
8504K36

8504K36

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 22H6584
Product Name 8504K36 Safran Power
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-412 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details