8504K30 is a two-pole, lever-lock switch in the MIL-DTL-3950 series with environmentally sealed construction per MIL-DTL-3950, thermoset molding, and operated by a locking lever. It has a temperature range of -85°F to +160°F, a 15/32-32 thread bushing, and #6-32 screw terminals with internal tooth lockwashers. The switch is rated for 18 A resistive and 10 A inductive load at 28 VDC, and 20 A resistive and 15 A inductive at 115 VAC. Mechanical life is 40,000 operations, with 20,000 rated load operations. Mounting includes a .432 inch keyway, .380 inch terminal spacing, and 1.340 inch overall length. The part number 8504K30 is not listed in the catalog selection, but the series specifications apply to all 8504 variants.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6579 |
| Product Name | 8504K30 Safran Power |