The 8504K3 is a two-pole, maintained-action lever lock switch from the 8504 series, environmentally sealed to MIL-DTL-3950 with a 15/32-32 thread bushing and flush screw terminals. It supports 28VDC and 115VAC ratings with a current capacity of 20A resistive and 15A inductive at 60Hz or 400Hz. The switch operates within a temperature range of -65°C to +71°C, has a mechanical life of 40,000 operations, and a 20,000-operation electrical life at rated load. It features a thermoset molding material meeting flame retardant requirements and a locking actuator for safety.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6578 |
| Product Name | 8504K3 Safran Power |