The 8504K26 is a two-pole, maintained-action, lever-lock switch with a 15/32-32 UN-2A threaded bushing and flush screw terminals, designed to MIL-DTL-3950 environmental sealing standards. It operates within a temperature range of -85°F to +160°F (-65°C to +71°C), with a resistive current rating of 18 A at 28 VDC and 20 A at 115 VAC, and an inductive rating of 10 A at 28 VDC and 15 A at 115 VAC. It has a mechanical life of 40,000 operations and an electrical life of 20,000 operations at rated load. The switch features a locking actuator and a 0.480 inch diameter panel cutout with terminal screws equipped with internal tooth lockwashers. Its circuit configuration is defined by lever position A with keyway lock.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6574 |
| Product Name | 8504K26 Safran Power |