The 8504 series is a two-pole, environmentally sealed lever lock switch compliant with MIL-DTL-3950, featuring thermoset molding materials, a -85°F to +160°F operating temperature range, and a 20,000-operation life at rated load. It uses a 15/32-32 threaded bushing and flush screw terminals, with mechanical life of 40,000 operations. Current ratings include 20 A resistive and 15 A inductive at 115 VAC, and 15 A resistive and 15 A inductive at 28 VDC for maintained positions; momentary positions rate 18 A resistive and 10 A inductive at 115 VAC, and 11 A resistive and 8 A inductive at 28 VDC. Locking actuator positions are defined by MS24659-21x part numbers and circuit configurations listed per page A71.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6569 |
| Product Name | 8504K21 Safran Power |