The 8504K2 is a two-pole, maintained-action lever lock switch from the 8504 series, environmentally sealed per MIL-DTL-3950, with a 15/32-32 threaded bushing and flush screw terminals. It supports rated currents of 20 A resistive and 15 A inductive at 115 VAC, and 15 A resistive and 8 A inductive at 28 VDC. The switch has a temperature range of -85°F to +160°F (-65°C to +71°C), a mechanical life of 40,000 operations, and 20,000 operations at rated load. The actuator features a locking mechanism for safety and is designed with thermoset molding materials meeting flame retardant requirements. Terminal connections use #6-32 screws with internal tooth lockwashers. The physical profile includes mounting dimensions of 1.340 inches in length and 0.480 inch diameter hole for panel cutout, with a keyway and locking ring for secure installation.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 72C8724 |
| Product Name | 8504K2 Safran Power |