The 8504K17 is a two-pole, lever-lock switch from the 8504 series, designed for environmentally sealed applications per MIL-DTL-3950. It features a maintained or momentary action with a locking actuator, bushing thread size of 15/32"-32, and terminal inserts with #6-32 screw terminals. The switch operates within a temperature range of -85°F to +160°F (-65°C to +71°C) and has a mechanical life of 40,000 operations. Its current rating is 18 A resistive and 10 A inductive at 28 VDC under momentary load conditions. The device is MS approved and QPL'd per MIL-DTL-3950, with a mounting footprint of 1.340 inches in length and dimensions defined by the two-pole 8504 series layout.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6565 |
| Product Name | 8504K17 Safran Power |