The 8504K14 is a two-pole, lever-lock switch from the 8504 series, environmentally sealed per MIL-DTL-3950 with a 15/32-32 thread bushing and flush screw terminals. It supports maintained or momentary action, with a temperature range of -85°F to +160°F (-65°C to +71°C), and offers 20,000 operations at rated load or 40,000 mechanical operations. It is MS approved and QPL'd per MIL-DTL-3950, with a maximum current rating of 7A resistive and 20A lamp at 115VAC, and 4A resistive and 15A lamp at 28VDC. The switch has a locking actuator and molded-in terminal inserts with a life expectancy of 20,000 operations at rated load.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6562 |
| Product Name | 8504K14 Safran Power |