The 8504 series consists of two-pole, environmentally sealed lever lock switches meeting MIL-DTL-3950, with thermoset molding that meets flame retardant requirements, a 15/32-32 thread bushing, and operating temperature range from -85°F to +160°F. These switches provide 20,000 operations at rated load and 40,000 mechanical life, with maintained or momentary action and flush screw terminals. Current ratings are 20 A resistive and 15 A inductive at 115 VAC, or 15 A resistive and 15 A inductive at 28 VDC for maintained positions, and 18 A resistive and 10 A inductive at 115 VAC or 11 A resistive and 8 A inductive at 28 VDC for momentary positions. The switch mounts using a 0.480 inch diameter hole and accepts #6-32 terminal screws with internal tooth lockwashers.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6561 |
| Product Name | 8504K13 Safran Power |