Safran Electrical & Power 8503K9 Safran Power 8503K9

Description
8503K9
Description
8503K9
Datasheet
Datasheet Summary
Powered by GS/AI

The 8503K9 is a one-pole, maintained-action, environmentally sealed lever lock switch from the 8503 series, meeting MIL-DTL-3950 specifications. It features a 15/32"-32 thread bushing, thermoset molding materials compliant with flame retardant requirements, and operates from -85°F to +160°F. The switch supports a 5A resistive load at 115VAC and 3A resistive load at 28VDC, with a mechanical life of 40,000 operations and an electrical life of 20,000 operations at rated load. Terminal connections use #6-32 screw terminals with internal tooth lockwashers. The mounting dimensions include a 0.480-inch diameter hole and a 15/32-inch diameter bushing. The lever locking position is designated as G, where the lever locks in the ON position when moved to the center and stops at the OFF detent. Non-functional terminals are not supplied.

Datasheet Summary
Powered by GS/AI

The 8503K9 is a one-pole, maintained-action, environmentally sealed lever lock switch from the 8503 series, meeting MIL-DTL-3950 specifications. It features a 15/32"-32 thread bushing, thermoset molding materials compliant with flame retardant requirements, and operates from -85°F to +160°F. The switch supports a 5A resistive load at 115VAC and 3A resistive load at 28VDC, with a mechanical life of 40,000 operations and an electrical life of 20,000 operations at rated load. Terminal connections use #6-32 screw terminals with internal tooth lockwashers. The mounting dimensions include a 0.480-inch diameter hole and a 15/32-inch diameter bushing. The lever locking position is designated as G, where the lever locks in the ON position when moved to the center and stops at the OFF detent. Non-functional terminals are not supplied.

Suppliers

Company
Product
Description
Supplier Links
8503K9 Safran Power - 22H6559 - Newark, An Avnet Company
Chicago, IL, United States
8503K9 Safran Power
22H6559
8503K9 Safran Power 22H6559
8503K9

8503K9

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 22H6559
Product Name 8503K9 Safran Power
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.0671 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 789-1341 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Industrial Relay - 700-CF310X - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details