The 8503K34 is a one-pole, maintained-action, lever-lock switch from the 8503 series, designed for environmentally sealed applications per MIL-DTL-3950. It features a 15/32"-32 thread bushing, flush screw terminals, and a locking actuator for safety. The switch operates within a temperature range of -85°F to +160°F (-65°C to +71°C), supports 20 A resistive and 15 A inductive loads at 115 VAC or 28 VDC, and has a rated life of 20,000 operations at full load. Terminal connections use #6-32 screws with internal tooth lockwashers. The package includes a panel cutout of 0.480 inch diameter and a keyway for locked position selection.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6549 |
| Product Name | 8503K34 Safran Power |