Safran Electrical & Power Toggle Switch, Spdt, 20A, 28Vdc, Panel; Switch Operation Safran Power 8503K24

Description
TOGGLE SWITCH, SPDT, 20A, 28VDC, PANEL; Switch Operation:On-On-None ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:8503 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:
Datasheet
Description
TOGGLE SWITCH, SPDT, 20A, 28VDC, PANEL; Switch Operation:On-On-None ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:8503 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Spdt, 20A, 28Vdc, Panel; Switch Operation Safran Power - 22H6539 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 20A, 28Vdc, Panel; Switch Operation Safran Power
22H6539
Toggle Switch, Spdt, 20A, 28Vdc, Panel; Switch Operation Safran Power 22H6539
TOGGLE SWITCH, SPDT, 20A, 28VDC, PANEL; Switch Operation:On-On-None ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:8503 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:

TOGGLE SWITCH, SPDT, 20A, 28VDC, PANEL; Switch Operation:On-On-None; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:8503 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 22H6539
Product Name Toggle Switch, Spdt, 20A, 28Vdc, Panel; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Process Sealed Subminiature Toggle - A19EW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details