The 8503K13 is a one-pole, maintained-action, lever-lock switch from the 8503 series, environmentally sealed per MIL-DTL-3950 with a 15/32-32 thread bushing, thermoset molding, and terminal numbers. It is rated for 5 A resistive and 3 A lamp loads at 115 VAC, and 15 A resistive and 15 A lamp loads at 28 VDC, with a 20,000-operation life at rated load. The switch operates within a temperature range of -65°C to +71°C and meets MS approval and QPL requirements. The mounting dimensions include a 1.270 inch length, 0.380 inch terminal spacing, and a .420 inch diameter keyway. The catalog number 8503K13 is not explicitly listed; the series provides equivalent functionality for circuit position L, which requires a maintained contact with lever positions ON/OFF/ON.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6530 |
| Product Name | 8503K13 Safran Power |