Safran Electrical & Power Switch Operation Safran Power 8503K10

Description
Switch Operation:On-Off; Contact Configuration:SPST; Illumination:-; Product Range:8503 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:115V; Switch Terminals:Screw; Contact Voltage DC Nom:28V
Datasheet
Description
Switch Operation:On-Off; Contact Configuration:SPST; Illumination:-; Product Range:8503 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:115V; Switch Terminals:Screw; Contact Voltage DC Nom:28V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Safran Power - 24C0562 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Safran Power
24C0562
Switch Operation Safran Power 24C0562
Switch Operation:On-Off; Contact Configuration:SPST; Illumination:-; Product Range:8503 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:115V; Switch Terminals:Screw; Contact Voltage DC Nom:28V

Switch Operation:On-Off; Contact Configuration:SPST; Illumination:-; Product Range:8503 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:115V; Switch Terminals:Screw; Contact Voltage DC Nom:28V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 24C0562
Product Name Switch Operation Safran Power
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Rocker & Toggle Switches - A25AW - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers