Safran Electrical & Power Toggle Switch, 4Pst, 20A, 28Vdc, Panel; Switch Operation Safran Power 8502K9

Description
TOGGLE SWITCH, 4PST, 20A, 28VDC, PANEL; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:8502 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
Datasheet
Description
TOGGLE SWITCH, 4PST, 20A, 28VDC, PANEL; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:8502 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, 4Pst, 20A, 28Vdc, Panel; Switch Operation Safran Power - 70B8031 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 4Pst, 20A, 28Vdc, Panel; Switch Operation Safran Power
70B8031
Toggle Switch, 4Pst, 20A, 28Vdc, Panel; Switch Operation Safran Power 70B8031
TOGGLE SWITCH, 4PST, 20A, 28VDC, PANEL; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:8502 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

TOGGLE SWITCH, 4PST, 20A, 28VDC, PANEL; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:8502 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 70B8031
Product Name Toggle Switch, 4Pst, 20A, 28Vdc, Panel; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle Switches - 1825137-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
4 suppliers
Process Sealed Subminiature Antistatic Toggle - B12AB1-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
4 suppliers
Toggle Switch - 361776 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details