Safran Electrical & Power Switch, Toggle, 4Pst, 20A, 115V; Switch Operation Safran Power 8502K4

Description
SWITCH, TOGGLE, 4PST, 20A, 115V; Switch Operation:On-On; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:8502 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, 4PST, 20A, 115V; Switch Operation:On-On; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:8502 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 4Pst, 20A, 115V; Switch Operation Safran Power - 23F1093 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4Pst, 20A, 115V; Switch Operation Safran Power
23F1093
Switch, Toggle, 4Pst, 20A, 115V; Switch Operation Safran Power 23F1093
SWITCH, TOGGLE, 4PST, 20A, 115V; Switch Operation:On-On; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:8502 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

SWITCH, TOGGLE, 4PST, 20A, 115V; Switch Operation:On-On; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:8502 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 23F1093
Product Name Switch, Toggle, 4Pst, 20A, 115V; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2300-A24EP - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers