The 8502K3 is a four-pole, maintained-action toggle switch from the 8500, 8501, 8502 series, environmentally sealed to MIL-DTL-3950 specifications. It has a 15/32-32 threaded bushing, terminal numbers molded into the housing, and operates within a temperature range of -65°C to +71°C. The switch supports 4 poles with a rated load of 5 A resistive and 4 A inductive at 28 VDC, and 5 A resistive and 4 A inductive at 115 VAC, 60 or 400 Hz. It provides 20,000 electrical operations and 40,000 mechanical operations. It mounts with #6-32 terminal screws and internal tooth lockwashers, and has a panel cutout of 0.480 inch diameter with a keyway. The switch is MS24525-31 approved and QPL'd per MIL-DTL-3950.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 23F1096 |
| Product Name | 8502K3 Safran Power |