The 8502K10 is a four-pole, environmentally sealed toggle switch in the MIL-DTL-3950 series, with maintained action and a keyway lever. It is rated for 18 A resistive and 10 A inductive loads at 28 VDC, and 5 A resistive and 12 A inductive loads at 115 VAC, 60 or 400 Hz. The switch has a mechanical life of 40,000 operations and an electrical life of 20,000 operations at rated load. It operates from -85°F to +160°F (-65°C to +71°C), features a 15/32-32 threaded bushing, and uses #6-32 terminal screws with internal tooth lockwashers. The mounting dimensions are 1.340 in [34.04 mm] in length, with a 0.480 in [12.19 mm] panel cutout hole and a 0.240 in [6.10 mm] keyway diameter.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6520 |
| Product Name | 8502K10 Safran Power |