Safran Electrical & Power Switch, Toggle, 4Pst, 20A, 115V; Switch Operation Safran Power 8502K1

Description
SWITCH, TOGGLE, 4PST, 20A, 115V; Switch Operation:On-Off-On; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:8502 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, 4PST, 20A, 115V; Switch Operation:On-Off-On; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:8502 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 4Pst, 20A, 115V; Switch Operation Safran Power - 23F1091 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4Pst, 20A, 115V; Switch Operation Safran Power
23F1091
Switch, Toggle, 4Pst, 20A, 115V; Switch Operation Safran Power 23F1091
SWITCH, TOGGLE, 4PST, 20A, 115V; Switch Operation:On-Off-On; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:8502 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

SWITCH, TOGGLE, 4PST, 20A, 115V; Switch Operation:On-Off-On; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:8502 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 23F1091
Product Name Switch, Toggle, 4Pst, 20A, 115V; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2-1825138-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Toggle Switches - 2300-A11AW - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
4 suppliers