The 8501K7 is a two-pole toggle switch from the 8501 series, environmentally sealed per MIL-DTL-3950, with maintained or momentary action, rated for 28 VDC and 115 VAC operation. It features terminal numbering, a 15/32-32 thread bushing, and operates from -65°C to +71°C with a mechanical life of 40,000 operations and 20,000 operations at rated load. The switch has a 0.480 inch diameter panel cutout and uses #6-32 terminal screws with internal tooth lockwashers. Its dimensions are 1.340 inches long, 0.380 inches wide, with a keyway diameter of 0.240 inches and a keyway angle of 33°.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6518 |
| Product Name | 8501K7 Safran Power |