The 8501K6 is a two-pole, environmentally sealed toggle switch from the 8501 series, compliant with MIL-DTL-3950, designed for military applications. It features maintained or momentary action with a 15/32-32 threaded bushing and terminal numbers molded in. The switch operates within a temperature range of -65°C to +71°C, has a mechanical life of 40,000 operations, and is rated for 20 A resistive and 15 A inductive loads at 115 VAC, with 5 A resistive and 11 A inductive at 28 VDC for maintained contact. It meets MS approval and QPL requirements. The mounting dimensions include a 1.270 inch length and a panel cutout to accept a 0.480 inch diameter hole with a locking ring. Terminal connections use #6-32 screws with internal tooth lockwashers.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 92B9765 |
| Product Name | 8501K6 Safran Power |