Safran Electrical & Power Switch, Toggle, Dpst, 20A, 115V; Switch Operation Safran Power 8501K3

Description
SWITCH, TOGGLE, DPST, 20A, 115V; Switch Operation:On-Off-(On ); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8501 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, DPST, 20A, 115V; Switch Operation:On-Off-(On ); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8501 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpst, 20A, 115V; Switch Operation Safran Power - 23F1089 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 20A, 115V; Switch Operation Safran Power
23F1089
Switch, Toggle, Dpst, 20A, 115V; Switch Operation Safran Power 23F1089
SWITCH, TOGGLE, DPST, 20A, 115V; Switch Operation:On-Off-(On ); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8501 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

SWITCH, TOGGLE, DPST, 20A, 115V; Switch Operation:On-Off-(On); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8501 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 23F1089
Product Name Switch, Toggle, Dpst, 20A, 115V; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 394465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details
TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switches - 2300-A11KP-BH - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
3 suppliers
20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details