The 8501K19 is a two-pole, environmentally sealed toggle switch from the 8501 series, meeting MIL-DTL-3950 specifications with MS approval and QPL status. It features maintained or momentary action, thermoset molding materials compliant with flame retardant requirements, and a temperature range of -85°F to +160°F (-65°C to +71°C). The switch has a 15/32-32 threaded bushing, terminal numbers molded in, and a mechanical life of 40,000 operations. At 115 VAC, it is rated for 18 A resistive and 11 A inductive lamp loads in momentary operation, with 2 A for 28 VDC resistive lamp loads. Mounting dimensions include a .432-inch keyway, .240-inch diameter terminal holes, and a .380-inch terminal spacing. Terminal screws are #6-32 with internal tooth lockwashers.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6517 |
| Product Name | 8501K19 Safran Power |