The 8501K15 is a two-pole toggle switch from the 8501 series, environmentally sealed per MIL-DTL-3950 and qualified to that standard. It features maintained or momentary action, with a 15/32-32 threaded bushing and #6-32 terminal screws with internal tooth lockwashers. The switch has a temperature range of -85°F to +160°F (-65°C to +71°C), a mechanical life of 40,000 operations, and a rated life of 20,000 operations at load. It supports 28VDC and 115VAC ratings, with specific current capacities for lamp, resistive, and inductive loads as defined for the series. The mounting dimensions include a 0.480-inch diameter panel hole and a keyway compatible with standard lever configurations. Terminal identification and panel cutout dimensions are specified for installation.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98F2673 |
| Product Name | 8501K15 Safran Power |