The 8501K12 is a two-pole toggle switch from the 8501 series, rated for 20 A resistive and 15 A inductive loads at 115 VAC or 28 VDC, with maintained action and a 3-position keyway configuration. It is environmentally sealed per MIL-DTL-3950, features thermoset molding materials with flame-retardant properties, and operates within a temperature range of -65°C to +71°C. The switch has a mechanical life of 40,000 operations and a rated electrical life of 20,000 operations at full load. Its mounting includes a 15/32-32 threaded bushing and #6-32 terminal screws with internal tooth lockwashers. Dimensions include a 1.270 inch length, 0.380 inch terminal spacing, and a 0.240 inch diameter keyway. The terminal arrangement follows the MS24524-22 specification.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6513 |
| Product Name | 8501K12 Safran Power |