Safran Electrical & Power Toggle Switch, Dpst, 18A, 28Vdc, Panel; Switch Operation Safran Power 8501K11

Description
TOGGLE SWITCH, DPST, 18A, 28VDC, PANEL; Switch Operation:Off-(On); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8501 Series; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
Datasheet
Description
TOGGLE SWITCH, DPST, 18A, 28VDC, PANEL; Switch Operation:Off-(On); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8501 Series; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Dpst, 18A, 28Vdc, Panel; Switch Operation Safran Power - 18C3916 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpst, 18A, 28Vdc, Panel; Switch Operation Safran Power
18C3916
Toggle Switch, Dpst, 18A, 28Vdc, Panel; Switch Operation Safran Power 18C3916
TOGGLE SWITCH, DPST, 18A, 28VDC, PANEL; Switch Operation:Off-(On); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8501 Series; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

TOGGLE SWITCH, DPST, 18A, 28VDC, PANEL; Switch Operation:Off-(On); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8501 Series; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 18C3916
Product Name Toggle Switch, Dpst, 18A, 28Vdc, Panel; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
T71 Narrow Single Pole Toggle Switches - T71 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers