Safran Electrical & Power Switch, Toggle, Dpdt, 20A, 115V; Switch Operation Safran Power 8501K1

Description
SWITCH, TOGGLE, DPDT, 20A, 115V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8501 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, DPDT, 20A, 115V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8501 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 20A, 115V; Switch Operation Safran Power - 23F1083 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 20A, 115V; Switch Operation Safran Power
23F1083
Switch, Toggle, Dpdt, 20A, 115V; Switch Operation Safran Power 23F1083
SWITCH, TOGGLE, DPDT, 20A, 115V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8501 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:115V RoHS Compliant: No

SWITCH, TOGGLE, DPDT, 20A, 115V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8501 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:115V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 23F1083
Product Name Switch, Toggle, Dpdt, 20A, 115V; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
View Details
2 suppliers
Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
Light Switches - 2469619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details