Safran Electrical & Power Toggle Switch, 1Pole, 20A, 28Vdc, Screw; Switch Operation Safran Power 8500K6

Description
TOGGLE SWITCH, 1POLE, 20A, 28VDC, SCREW; Switch Operation:On-Off-Non e; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8500 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Switch Terminals:Screw
Datasheet
Description
TOGGLE SWITCH, 1POLE, 20A, 28VDC, SCREW; Switch Operation:On-Off-Non e; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8500 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Switch Terminals:Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, 1Pole, 20A, 28Vdc, Screw; Switch Operation Safran Power - 92B9763 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 1Pole, 20A, 28Vdc, Screw; Switch Operation Safran Power
92B9763
Toggle Switch, 1Pole, 20A, 28Vdc, Screw; Switch Operation Safran Power 92B9763
TOGGLE SWITCH, 1POLE, 20A, 28VDC, SCREW; Switch Operation:On-Off-Non e; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8500 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Switch Terminals:Screw

TOGGLE SWITCH, 1POLE, 20A, 28VDC, SCREW; Switch Operation:On-Off-None; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8500 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Switch Terminals:Screw

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 92B9763
Product Name Toggle Switch, 1Pole, 20A, 28Vdc, Screw; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 186269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Subminiature Fully Illuminated Toggle - B12JJVC - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details