The 8500K13 is a one-pole, maintained-action toggle switch from the 8500 series, environmentally sealed to MIL-DTL-3950 specifications with a thermoset molded housing and a 15/32"-32 thread bushing. It supports 5A resistive and 15A lamp loads at 115VAC and 3A resistive and 15A lamp loads at 28VDC, with a rated life of 20,000 operations at load and 40,000 mechanical operations. The switch features molded-in terminal inserts, terminal numbering, and operates within a temperature range of -65°C to +71°C. Mounting dimensions include a .432" keyway, .240" diameter terminal holes, and .380" terminal spacing, with #6-32 terminal screws and internal tooth lockwashers. Panel cutout requires a 0.480" diameter hole and a 0.062" depth keyway.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6510 |
| Product Name | 8500K13 Safran Power |