Safran Electrical & Power Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power 8500K11

Description
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:(On)-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8500 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:(On)-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8500 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power - 23F1082 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power
23F1082
Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power 23F1082
SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:(On)-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8500 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

SWITCH, TOGGLE, SPST, 20A, 115V; Switch Operation:(On)-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8500 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 23F1082
Product Name Switch, Toggle, Spst, 20A, 115V; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-2493903-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle Switches - 2066981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details