Safety Glasses USA Radians SV2Z-Mesh Class 2 Green Reflective Safety Vest with SV2ZGM

Description
Economy Class 2 with Zipper Closure. Compliant protection at an economical price. Excellent choice for extreme work environments like asphalt paving that greatly reduce the useful life of a vest, or protection for short-term labor. Features: Closure: Zipper 2” silver tape reflective material. 1 horizontal stripe Pockets: 1 upper left front, 1 lower right inside Materials: 100% polyester solid knit 100% polyester mesh Color: Hi-Viz Green Compliance: Meets the Class 2 ANSI/ISEA Requirements
Description
Economy Class 2 with Zipper Closure. Compliant protection at an economical price. Excellent choice for extreme work environments like asphalt paving that greatly reduce the useful life of a vest, or protection for short-term labor. Features: Closure: Zipper 2” silver tape reflective material. 1 horizontal stripe Pockets: 1 upper left front, 1 lower right inside Materials: 100% polyester solid knit 100% polyester mesh Color: Hi-Viz Green Compliance: Meets the Class 2 ANSI/ISEA Requirements

Suppliers

Company
Product
Description
Supplier Links
Radians SV2Z-Mesh Class 2 Green Reflective Safety Vest with - SV2ZGM - Safety Glasses USA
Three Rivers, MI, USA
Radians SV2Z-Mesh Class 2 Green Reflective Safety Vest with
SV2ZGM
Radians SV2Z-Mesh Class 2 Green Reflective Safety Vest with SV2ZGM
Economy Class 2 with Zipper Closure. Compliant protection at an economical price. Excellent choice for extreme work environments like asphalt paving that greatly reduce the useful life of a vest, or protection for short-term labor. Features: Closure: Zipper 2” silver tape reflective material. 1 horizontal stripe Pockets: 1 upper left front, 1 lower right inside Materials: 100% polyester solid knit 100% polyester mesh Color: Hi-Viz Green Compliance: Meets the Class 2 ANSI/ISEA Requirements

Economy Class 2 with Zipper Closure. Compliant protection at an economical price. Excellent choice for extreme work environments like asphalt paving that greatly reduce the useful life of a vest, or protection for short-term labor.

    Features:
  • Closure: Zipper
  • 2” silver tape reflective material. 1 horizontal stripe
  • Pockets: 1 upper left front, 1 lower right inside
    Materials:
  • 100% polyester solid knit
  • 100% polyester mesh
    Color:
  • Hi-Viz Green

Compliance: Meets the Class 2 ANSI/ISEA Requirements

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Safety Clothing
Product Number SV2ZGM
Product Name Radians SV2Z-Mesh Class 2 Green Reflective Safety Vest with
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
T-Shirts - 100187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
43-155 Vinyl Aerial Apron - 16 Pockets - 43-155 - Utility Parts Central, Inc.
Specs
Clothing Type Apron/Smock
Material Vinyl/PVC
View Details