Safeguard Technology, Inc. Safety Anti-Slip Floor Mats Mat-Traction™

Description
For industrial or commercial use, our mats are a portable solution to help prevent slips-and-falls. They also offer anti-fatigue properties, fluid resistance, and "pass through" design for particle and debris clearing benefits. Tool-free installation and reconfiguration. Ergo-Cushion Ergonomic Comfort Our Ergo-Cushion diamond-plate mats are designed for ergonomic comfort in dry areas with slight overspray or oil tracking. Combine superior slip prevention with the comfort necessary for long periods on your feet. Best for dry areas, slight overspray, or oil tracking. Base Material Ultra soft nitrile rubber composite sponge Properties 15/16" thick base Tapered edges High comfort Anti-fatigue Interlocking Tiles Our Interlocking Tiles are a quick-assembly flooring system and a seamless installation for any size area. Use durable hard tiles for heavy use and cart traffic areas or soft tiles for increased ergonomics. Hard tiles best for heavy use and cart tracking. Soft tiles best for wet, overspray, and oily use with ergonomic comfort. Base Material (Hard & Soft Tiles) 100% Silicone-Free PVC Properties 7/8" thick base Easy to connect 18” tiles Open holes for drainage Emphasis on comfort (Soft Tiles)
Datasheet
Description
For industrial or commercial use, our mats are a portable solution to help prevent slips-and-falls. They also offer anti-fatigue properties, fluid resistance, and "pass through" design for particle and debris clearing benefits. Tool-free installation and reconfiguration. Ergo-Cushion Ergonomic Comfort Our Ergo-Cushion diamond-plate mats are designed for ergonomic comfort in dry areas with slight overspray or oil tracking. Combine superior slip prevention with the comfort necessary for long periods on your feet. Best for dry areas, slight overspray, or oil tracking. Base Material Ultra soft nitrile rubber composite sponge Properties 15/16" thick base Tapered edges High comfort Anti-fatigue Interlocking Tiles Our Interlocking Tiles are a quick-assembly flooring system and a seamless installation for any size area. Use durable hard tiles for heavy use and cart traffic areas or soft tiles for increased ergonomics. Hard tiles best for heavy use and cart tracking. Soft tiles best for wet, overspray, and oily use with ergonomic comfort. Base Material (Hard & Soft Tiles) 100% Silicone-Free PVC Properties 7/8" thick base Easy to connect 18” tiles Open holes for drainage Emphasis on comfort (Soft Tiles)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Anti-Slip Floor Mats - Mat-Traction™ - Safeguard Technology, Inc.
Streetsboro, OH, USA
Safety Anti-Slip Floor Mats
Mat-Traction™
Safety Anti-Slip Floor Mats Mat-Traction™
For industrial or commercial use, our mats are a portable solution to help prevent slips-and-falls. They also offer anti-fatigue properties, fluid resistance, and "pass through" design for particle and debris clearing benefits. Tool-free installation and reconfiguration. Ergo-Cushion Ergonomic Comfort Our Ergo-Cushion diamond-plate mats are designed for ergonomic comfort in dry areas with slight overspray or oil tracking. Combine superior slip prevention with the comfort necessary for long periods on your feet. Best for dry areas, slight overspray, or oil tracking. Base Material Ultra soft nitrile rubber composite sponge Properties 15/16" thick base Tapered edges High comfort Anti-fatigue Interlocking Tiles Our Interlocking Tiles are a quick-assembly flooring system and a seamless installation for any size area. Use durable hard tiles for heavy use and cart traffic areas or soft tiles for increased ergonomics. Hard tiles best for heavy use and cart tracking. Soft tiles best for wet, overspray, and oily use with ergonomic comfort. Base Material (Hard & Soft Tiles) 100% Silicone-Free PVC Properties 7/8" thick base Easy to connect 18” tiles Open holes for drainage Emphasis on comfort (Soft Tiles)

For industrial or commercial use, our mats are a portable solution to help prevent slips-and-falls. They also offer anti-fatigue properties, fluid resistance, and "pass through" design for particle and debris clearing benefits. Tool-free installation and reconfiguration.

Ergo-Cushion

Ergonomic Comfort

Our Ergo-Cushion diamond-plate mats are designed for ergonomic comfort in dry areas with slight overspray or oil tracking. Combine superior slip prevention with the comfort necessary for long periods on your feet.

Best for dry areas, slight overspray, or oil tracking.

Base Material

Ultra soft nitrile rubber composite sponge

Properties

  • 15/16" thick base
  • Tapered edges
  • High comfort
  • Anti-fatigue

Interlocking Tiles

Our Interlocking Tiles are a quick-assembly flooring system and a seamless installation for any size area. Use durable hard tiles for heavy use and cart traffic areas or soft tiles for increased ergonomics.

Hard tiles best for heavy use and cart tracking. Soft tiles best for wet, overspray, and oily use with ergonomic comfort.

Base Material (Hard & Soft Tiles)

100% Silicone-Free PVC

Properties

  • 7/8" thick base
  • Easy to connect 18” tiles
  • Open holes for drainage
  • Emphasis on comfort (Soft Tiles)
Supplier's Site Datasheet

Technical Specifications

  Safeguard Technology, Inc.
Product Category Industrial Floor Mats
Product Number Mat-Traction™
Product Name Safety Anti-Slip Floor Mats
Mat Type Anti-Fatigue; Traction / Slip Resistant; Modular / Interlocking? (optional feature); Specialty; Traction
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HoofTrax™ Adhesive-Backed Runner - Pebble Texture - FLM6100 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Vinyl
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 285460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 35.43 inch (900 mm)
View Details