Safe Engineering Services & Technologies, Ltd. Cable Grommets 2520133010

Description
Grommet DA 60/ 90/ 10
Request a Quote
Description
Grommet DA 60/ 90/ 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1365954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1365954
Cable Grommets 1365954
Grommet DA 60/ 90/ 10

Grommet DA 60/ 90/ 10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1365954
Product Name Cable Grommets
Inside Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 6664619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.9843 inch (25 mm)
Groove Width 0.0591 inch (1.5 mm)
Material Plastic; Other; PVC
View Details
Rubber Grommets - AN930-21 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details