Safe Engineering Services & Technologies, Ltd. Cable Grommets 2520066010

Description
Grommet DA 140/200/20
Request a Quote
Description
Grommet DA 140/200/20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1366216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1366216
Cable Grommets 1366216
Grommet DA 140/200/20

Grommet DA 140/200/20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1366216
Product Name Cable Grommets
Inside Diameter 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Grommets - 36-773-ND - DigiKey
Keystone Electronics Corp.
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Cable Grommets - 1366064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.3150 inch (8 mm)
Groove Width 0.0394 inch (1 mm)
Material Plastic; Other; Polychloroprene
View Details