Safe Engineering Services & Technologies, Ltd. Cable Grommets 2520033010

Description
Grommet DA 80/110/ 20
Request a Quote
Description
Grommet DA 80/110/ 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1366086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1366086
Cable Grommets 1366086
Grommet DA 80/110/ 20

Grommet DA 80/110/ 20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1366086
Product Name Cable Grommets
Inside Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bushings, Grommets - 36-8473-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Cable Grommets - 8659732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Inside Diameter 0.1260 inch (3.2 mm)
Groove Width 0.0945 to 0.1260 inch (2.4 to 3.2 mm)
View Details