Safe Engineering Services & Technologies, Ltd. Cable Grommets 2520032010

Description
Grommet DA 80/110/15
Request a Quote
Description
Grommet DA 80/110/15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1366070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1366070
Cable Grommets 1366070
Grommet DA 80/110/15

Grommet DA 80/110/15

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1366070
Product Name Cable Grommets
Inside Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - 733 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1250 inch (3.17 mm)
View Details
3 suppliers
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details