Safe Engineering Services & Technologies, Ltd. Cable Grommets 2520003010

Description
Grommet DA 20/ 65/ 20
Request a Quote
Description
Grommet DA 20/ 65/ 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1365881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1365881
Cable Grommets 1365881
Grommet DA 20/ 65/ 20

Grommet DA 20/ 65/ 20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1365881
Product Name Cable Grommets
Inside Diameter 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Cable Grommets - 2691834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.1181 inch (3 mm)
Groove Width 0.0591 to 0.0669 inch (1.5 to 1.7 mm)
Material Plastic; Other; PVC
View Details