Safe Engineering Services & Technologies, Ltd. Cable Grommets 1070049010

Description
PVC grommet DK 16/22/27-3
Request a Quote
Description
PVC grommet DK 16/22/27-3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1367354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1367354
Cable Grommets 1367354
PVC grommet DK 16/22/27-3

PVC grommet DK 16/22/27-3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1367354
Product Name Cable Grommets
Inside Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 8659714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Inside Diameter 0.0394 inch (1 mm)
Groove Width 0.0197 to 0.0394 inch (0.5000 to 1 mm)
View Details
Rubber Grommets - AN931-4-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details