SAFE ENGINEERING SERVICES & TECHNOLOGIES, LTD.
1070027010 -- CABLE GROMMETS
Safe Engineering Services & Technologies, Ltd.
Cable Grommets
1070027010
Description
PVC grommet DK 8/14/18-3
Request a Quote
Email Supplier
Description
PVC grommet DK 8/14/18-3
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
1367089 |
|
Product Name
|
Cable Grommets |
|
Inside Diameter
|
0.3150 inch (8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Flexible Grommet / Edging
Packaging
Bulk Package
Groove Width
0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details
Shenzhen Milvent Technology Co., Limited
Inside Diameter
1.5 inch (38.1 mm)
View Details