Safe Engineering Services & Technologies, Ltd. Cable Grommets 1070021010

Description
PVC grommet DK 6/9/12-3
Request a Quote
Description
PVC grommet DK 6/9/12-3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1366991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1366991
Cable Grommets 1366991
PVC grommet DK 6/9/12-3

PVC grommet DK 6/9/12-3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1366991
Product Name Cable Grommets
Inside Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 6664600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.3071 inch (7.8 mm)
Groove Width 0.1102 to 0.1181 inch (2.8 to 3 mm)
Material Plastic; Other; PVC
View Details
Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details