Safe Engineering Services & Technologies, Ltd. Cable Grommets 1070012010

Description
PVC grommet DK 5/8/11-2
Request a Quote
Description
PVC grommet DK 5/8/11-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1366884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1366884
Cable Grommets 1366884
PVC grommet DK 5/8/11-2

PVC grommet DK 5/8/11-2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1366884
Product Name Cable Grommets
Inside Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - 750 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5620 inch (14.27 mm)
View Details
3 suppliers
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Cable Grommets - 401945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.4331 inch (11 mm)
Groove Width 0.0591 inch (1.5 mm)
Material Plastic; Other; PVC
View Details