Safe Engineering Services & Technologies, Ltd. Cable Grommets 1070002010

Description
PVC grommet DK 2/5/8-1.5
Request a Quote
Description
PVC grommet DK 2/5/8-1.5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1366777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1366777
Cable Grommets 1366777
PVC grommet DK 2/5/8-1.5

PVC grommet DK 2/5/8-1.5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1366777
Product Name Cable Grommets
Inside Diameter 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 1367405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.7087 inch (18 mm)
Groove Width 0.1181 inch (3 mm)
Material Plastic; Other; PVC
View Details
Grommet, Jacketed Wire, .15-.18
Specs
Inside Diameter 0.1500 to 0.1799 inch (3.81 to 4.57 mm)
View Details
Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details