Safe Engineering Services & Technologies, Ltd. Pliers 06550001000

Description
TOOL FOR BUSHES
Request a Quote
Description
TOOL FOR BUSHES
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1625436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1625436
Pliers 1625436
TOOL FOR BUSHES

TOOL FOR BUSHES

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1625436
Product Name Pliers
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1253095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
Standards RoHS Compliant
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
10" End Nipper Pliers - DWHT70803 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5.5 inch (140 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details
Lineman's Pliers - THT-2150 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 6 inch (152 mm)
Features Soft Handles
View Details