Safe Engineering Services & Technologies, Ltd. Cable Grommets 02580012010

Description
Black rubber grommet DG M20
Request a Quote
Description
Black rubber grommet DG M20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1244448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1244448
Cable Grommets 1244448
Black rubber grommet DG M20

Black rubber grommet DG M20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1244448
Product Name Cable Grommets
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet, Jacketed Wire, .24-.27″ (6.10-6.86mm) Power (no Signal) - NS-240 - Anderson Power Products
Specs
Inside Diameter 0.2701 inch (6.86 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details