Safe Engineering Services & Technologies, Ltd. Cable Grommets 01070017010

Description
PVC grommet DK 5.5/9/12-3
Request a Quote
Description
PVC grommet DK 5.5/9/12-3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1366935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1366935
Cable Grommets 1366935
PVC grommet DK 5.5/9/12-3

PVC grommet DK 5.5/9/12-3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1366935
Product Name Cable Grommets
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm42) - B02130P2 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V60/WHT - V60/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details