SAB North America PG 42 Gray Polyamide 6 Locknut LPG-42

Description
Polyamide 6 hexagonal Lock Nuts glass fibre reinforced available in Gray and Black.
Description
Polyamide 6 hexagonal Lock Nuts glass fibre reinforced available in Gray and Black.

Suppliers

Company
Product
Description
Supplier Links
PG 42 Gray Polyamide 6 Locknut - LPG-42 - SAB North America
Fairfield, NJ, USA
PG 42 Gray Polyamide 6 Locknut
LPG-42
PG 42 Gray Polyamide 6 Locknut LPG-42
Polyamide 6 hexagonal Lock Nuts glass fibre reinforced available in Gray and Black.

Polyamide 6 hexagonal Lock Nuts glass fibre reinforced available in Gray and Black.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Nuts
Product Number LPG-42
Product Name PG 42 Gray Polyamide 6 Locknut
Type Hex Nut; Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG Threaded Ribbed Locknuts - 6011016 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size #16
Material Bronze
View Details
Self-Sealing Locking Jam Nut - Imperial SEELNUT® - 1/4-20 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Jam Nut; Other; Nut with a Sealing O-Ring
Material Bronze
Finish Nickel Plated
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details